Capital Lighting, Inc. 79504BLE-962 Flush Mounts-Bowl Style 406400

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.00 Length 6.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: Single-Light Ceiling UPC: 785652795091 Category: Close to Ceiling Lighting Glass: Satin White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.00 Length 6.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: Single-Light Ceiling UPC: 785652795091 Category: Close to Ceiling Lighting Glass: Satin White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
79504BLE-962 Flush Mounts-Bowl Style - 406400 - Capital Lighting, Inc.
Columbus, OH, USA
79504BLE-962 Flush Mounts-Bowl Style
406400
79504BLE-962 Flush Mounts-Bowl Style 406400
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.00 Length 6.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: Single-Light Ceiling UPC: 785652795091 Category: Close to Ceiling Lighting Glass: Satin White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 6.00
Length 6.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: Single-Light Ceiling
UPC: 785652795091
Category: Close to Ceiling Lighting
Glass: Satin White
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406400
Product Name 79504BLE-962 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details