Capital Lighting, Inc. 071-TB-19 Sconces-Single Glass 406385

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tiffany Bronze Weight: 4 Product Name: One Light Sconce UPC: 830335000365 Category: Sconce Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tiffany Bronze Weight: 4 Product Name: One Light Sconce UPC: 830335000365 Category: Sconce Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
071-TB-19 Sconces-Single Glass - 406385 - Capital Lighting, Inc.
Columbus, OH, USA
071-TB-19 Sconces-Single Glass
406385
071-TB-19 Sconces-Single Glass 406385
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tiffany Bronze Weight: 4 Product Name: One Light Sconce UPC: 830335000365 Category: Sconce Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Tiffany Bronze
Weight: 4
Product Name: One Light Sconce
UPC: 830335000365
Category: Sconce
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406385
Product Name 071-TB-19 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details