Capital Lighting, Inc. 002-AB Sconces-Single Glass 406356

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 38.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 12 Product Name: One Light Sconce UPC: 830335000037 Category: Sconce Glass: Amber Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 38.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 12 Product Name: One Light Sconce UPC: 830335000037 Category: Sconce Glass: Amber Scavo

Suppliers

Company
Product
Description
Supplier Links
002-AB Sconces-Single Glass - 406356 - Capital Lighting, Inc.
Columbus, OH, USA
002-AB Sconces-Single Glass
406356
002-AB Sconces-Single Glass 406356
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 38.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 12 Product Name: One Light Sconce UPC: 830335000037 Category: Sconce Glass: Amber Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 38.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 12
Product Name: One Light Sconce
UPC: 830335000037
Category: Sconce
Glass: Amber Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406356
Product Name 002-AB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details