Capital Lighting, Inc. 001-TS Sconces-Single Glass 406354

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tarnished Silver Weight: 9 Product Name: One Light Sconce UPC: 830335000020 Category: Sconce Glass: White Faux-Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tarnished Silver Weight: 9 Product Name: One Light Sconce UPC: 830335000020 Category: Sconce Glass: White Faux-Alabaster

Suppliers

Company
Product
Description
Supplier Links
001-TS Sconces-Single Glass - 406354 - Capital Lighting, Inc.
Columbus, OH, USA
001-TS Sconces-Single Glass
406354
001-TS Sconces-Single Glass 406354
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tarnished Silver Weight: 9 Product Name: One Light Sconce UPC: 830335000020 Category: Sconce Glass: White Faux-Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 18.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tarnished Silver
Weight: 9
Product Name: One Light Sconce
UPC: 830335000020
Category: Sconce
Glass: White Faux-Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406354
Product Name 001-TS Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details