Capital Lighting, Inc. 84-9249-60 Mid. Chandeliers-Candle 406330

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.00 Bulb Type: Candelabra Wattage: 40 Finish: Sandstone Weight: 25 Product Name: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.00 Bulb Type: Candelabra Wattage: 40 Finish: Sandstone Weight: 25 Product Name: Chandelier

Suppliers

Company
Product
Description
Supplier Links
84-9249-60 Mid. Chandeliers-Candle - 406330 - Capital Lighting, Inc.
Columbus, OH, USA
84-9249-60 Mid. Chandeliers-Candle
406330
84-9249-60 Mid. Chandeliers-Candle 406330
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.00 Bulb Type: Candelabra Wattage: 40 Finish: Sandstone Weight: 25 Product Name: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 26.00
Bulb
Type: Candelabra
Wattage: 40
Finish: Sandstone
Weight: 25
Product Name: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406330
Product Name 84-9249-60 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details