Capital Lighting, Inc. 85-2180-05 Lamps-Floor Lamps 406317

Description
PRODUCT DETAILS / SPECS Height: 63.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Off-White Weight: 20.9 Product Name: One Light Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 63.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Off-White Weight: 20.9 Product Name: One Light Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
85-2180-05 Lamps-Floor Lamps - 406317 - Capital Lighting, Inc.
Columbus, OH, USA
85-2180-05 Lamps-Floor Lamps
406317
85-2180-05 Lamps-Floor Lamps 406317
PRODUCT DETAILS / SPECS Height: 63.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Off-White Weight: 20.9 Product Name: One Light Floor Lamp

PRODUCT DETAILS / SPECS
Height: 63.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Off-White
Weight: 20.9
Product Name: One Light Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406317
Product Name 85-2180-05 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details