Capital Lighting, Inc. 1650TT-EST Exterior -Wall Mt./Flush 406292

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.50 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.50 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
1650TT-EST Exterior -Wall Mt./Flush - 406292 - Capital Lighting, Inc.
Columbus, OH, USA
1650TT-EST Exterior -Wall Mt./Flush
406292
1650TT-EST Exterior -Wall Mt./Flush 406292
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.50 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 10.50
Extension: 4
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Titanium
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406292
Product Name 1650TT-EST Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details