Capital Lighting, Inc. F1923/3ORB Island/Pool Table-3 Light Bar 406248

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 13.6 Product Name: Three Light Island Chandelier UPC: 014817268669 Category: Chandeliers Glass: Frost amber Shipped Via: UPS Safety Rating: UL Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 13.6 Product Name: Three Light Island Chandelier UPC: 014817268669 Category: Chandeliers Glass: Frost amber Shipped Via: UPS Safety Rating: UL Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F1923/3ORB Island/Pool Table-3 Light Bar - 406248 - Capital Lighting, Inc.
Columbus, OH, USA
F1923/3ORB Island/Pool Table-3 Light Bar
406248
F1923/3ORB Island/Pool Table-3 Light Bar 406248
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 13.6 Product Name: Three Light Island Chandelier UPC: 014817268669 Category: Chandeliers Glass: Frost amber Shipped Via: UPS Safety Rating: UL Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 27.00
Length 27.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 13.6
Product Name: Three Light Island Chandelier
UPC: 014817268669
Category: Chandeliers
Glass: Frost amber
Shipped Via: UPS
Safety Rating: UL
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406248
Product Name F1923/3ORB Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details