Capital Lighting, Inc. 20344-SAT/RFR Exterior -Wall Mt./Flush 406229

Description
PRODUCT DETAILS / SPECS Height: 16.75 Length 16.75 Extension: 5.3 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594083941 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Height: 16.75 Length 16.75 Extension: 5.3 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594083941 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20344-SAT/RFR Exterior -Wall Mt./Flush - 406229 - Capital Lighting, Inc.
Columbus, OH, USA
20344-SAT/RFR Exterior -Wall Mt./Flush
406229
20344-SAT/RFR Exterior -Wall Mt./Flush 406229
PRODUCT DETAILS / SPECS Height: 16.75 Length 16.75 Extension: 5.3 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594083941 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Height: 16.75
Length 16.75
Extension: 5.3
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin
Product Name: Two Light Wall Fixture
UPC: 641594083941
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406229
Product Name 20344-SAT/RFR Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details