Capital Lighting, Inc. 23023-BS/TEX Flush Mounts-Bowl Style 406225

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 4.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Flush Mount UPC: 641594004090 Category: Flush-Mount Glass: Textured Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 4.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Flush Mount UPC: 641594004090 Category: Flush-Mount Glass: Textured Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23023-BS/TEX Flush Mounts-Bowl Style - 406225 - Capital Lighting, Inc.
Columbus, OH, USA
23023-BS/TEX Flush Mounts-Bowl Style
406225
23023-BS/TEX Flush Mounts-Bowl Style 406225
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 4.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Flush Mount UPC: 641594004090 Category: Flush-Mount Glass: Textured Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 4.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Steel
Product Name: Three Light Flush Mount
UPC: 641594004090
Category: Flush-Mount
Glass: Textured
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406225
Product Name 23023-BS/TEX Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details