Capital Lighting, Inc. SL701G Lamps-Table Lamps 406218

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Gold Weight: 22 Product Name: One Light Table Lamp UPC: 611728014219 Category: Table Lamp Glass: Handblown Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Gold Weight: 22 Product Name: One Light Table Lamp UPC: 611728014219 Category: Table Lamp Glass: Handblown Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
SL701G Lamps-Table Lamps - 406218 - Capital Lighting, Inc.
Columbus, OH, USA
SL701G Lamps-Table Lamps
406218
SL701G Lamps-Table Lamps 406218
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Gold Weight: 22 Product Name: One Light Table Lamp UPC: 611728014219 Category: Table Lamp Glass: Handblown Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Gold
Weight: 22
Product Name: One Light Table Lamp
UPC: 611728014219
Category: Table Lamp
Glass: Handblown
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406218
Product Name SL701G Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details