Capital Lighting, Inc. SL702G Lamps-Table Lamps 406209

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Gold Weight: 22 Product Name: One Light Table Lamp UPC: 611728014226 Category: Table Lamp Glass: Handblown Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Gold Weight: 22 Product Name: One Light Table Lamp UPC: 611728014226 Category: Table Lamp Glass: Handblown Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
SL702G Lamps-Table Lamps - 406209 - Capital Lighting, Inc.
Columbus, OH, USA
SL702G Lamps-Table Lamps
406209
SL702G Lamps-Table Lamps 406209
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Gold Weight: 22 Product Name: One Light Table Lamp UPC: 611728014226 Category: Table Lamp Glass: Handblown Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Gold
Weight: 22
Product Name: One Light Table Lamp
UPC: 611728014226
Category: Table Lamp
Glass: Handblown
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406209
Product Name SL702G Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details