Capital Lighting, Inc. 20343-BRZ/RFR Exterior -Wall Mt./Flush 406208

Description
PRODUCT DETAILS / SPECS Height: 16.75 Length 16.75 Extension: 5.3 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594084801 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Height: 16.75 Length 16.75 Extension: 5.3 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594084801 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20343-BRZ/RFR Exterior -Wall Mt./Flush - 406208 - Capital Lighting, Inc.
Columbus, OH, USA
20343-BRZ/RFR Exterior -Wall Mt./Flush
406208
20343-BRZ/RFR Exterior -Wall Mt./Flush 406208
PRODUCT DETAILS / SPECS Height: 16.75 Length 16.75 Extension: 5.3 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594084801 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Height: 16.75
Length 16.75
Extension: 5.3
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Wall Fixture
UPC: 641594084801
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406208
Product Name 20343-BRZ/RFR Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1883517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details