Capital Lighting, Inc. TF1784VB Pendants-Bowl Style 406207

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 40.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Vintage Bronze Weight: 185 Product Name: Eight Light Pendant UPC: 611728058978 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 40.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Vintage Bronze Weight: 185 Product Name: Eight Light Pendant UPC: 611728058978 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1784VB Pendants-Bowl Style - 406207 - Capital Lighting, Inc.
Columbus, OH, USA
TF1784VB Pendants-Bowl Style
406207
TF1784VB Pendants-Bowl Style 406207
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 40.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Vintage Bronze Weight: 185 Product Name: Eight Light Pendant UPC: 611728058978 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 40.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Vintage Bronze
Weight: 185
Product Name: Eight Light Pendant
UPC: 611728058978
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406207
Product Name TF1784VB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details