Capital Lighting, Inc. TFAR9012BEFL Exterior -Post/Pier Head 406206

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bergamo Weight: 24 Product Name: One Light Outdoor Post UPC: 611728133798 Category: Outdoor Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bergamo Weight: 24 Product Name: One Light Outdoor Post UPC: 611728133798 Category: Outdoor Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFAR9012BEFL Exterior -Post/Pier Head - 406206 - Capital Lighting, Inc.
Columbus, OH, USA
TFAR9012BEFL Exterior -Post/Pier Head
406206
TFAR9012BEFL Exterior -Post/Pier Head 406206
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bergamo Weight: 24 Product Name: One Light Outdoor Post UPC: 611728133798 Category: Outdoor Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 19.50
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Bergamo
Weight: 24
Product Name: One Light Outdoor Post
UPC: 611728133798
Category: Outdoor
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406206
Product Name TFAR9012BEFL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details