Capital Lighting, Inc. 20291-BL/FST Exterior -Wall Mt./Flush 406201

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 4.25 Length 4.25 Extension: 3.5 Bulb Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Flush Mount UPC: 641594064926 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 4.25 Length 4.25 Extension: 3.5 Bulb Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Flush Mount UPC: 641594064926 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20291-BL/FST Exterior -Wall Mt./Flush - 406201 - Capital Lighting, Inc.
Columbus, OH, USA
20291-BL/FST Exterior -Wall Mt./Flush
406201
20291-BL/FST Exterior -Wall Mt./Flush 406201
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 4.25 Length 4.25 Extension: 3.5 Bulb Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Flush Mount UPC: 641594064926 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 4.25
Length 4.25
Extension: 3.5
Bulb
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Flush Mount
UPC: 641594064926
Category: Bulkhead
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406201
Product Name 20291-BL/FST Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details