Capital Lighting, Inc. 071-TB-21 Sconces-Single Glass 406199

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tiffany Bronze Weight: 4 Product Name: One Light Sconce UPC: 830335000389 Category: Sconce Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tiffany Bronze Weight: 4 Product Name: One Light Sconce UPC: 830335000389 Category: Sconce Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
071-TB-21 Sconces-Single Glass - 406199 - Capital Lighting, Inc.
Columbus, OH, USA
071-TB-21 Sconces-Single Glass
406199
071-TB-21 Sconces-Single Glass 406199
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tiffany Bronze Weight: 4 Product Name: One Light Sconce UPC: 830335000389 Category: Sconce Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Tiffany Bronze
Weight: 4
Product Name: One Light Sconce
UPC: 830335000389
Category: Sconce
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406199
Product Name 071-TB-21 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details