Capital Lighting, Inc. 071-TB-28 Sconces-Single Glass 406194

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tiffany Bronze Weight: 4 Product Name: One Light Sconce UPC: 830335000402 Category: Sconce Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tiffany Bronze Weight: 4 Product Name: One Light Sconce UPC: 830335000402 Category: Sconce Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
071-TB-28 Sconces-Single Glass - 406194 - Capital Lighting, Inc.
Columbus, OH, USA
071-TB-28 Sconces-Single Glass
406194
071-TB-28 Sconces-Single Glass 406194
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tiffany Bronze Weight: 4 Product Name: One Light Sconce UPC: 830335000402 Category: Sconce Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Tiffany Bronze
Weight: 4
Product Name: One Light Sconce
UPC: 830335000402
Category: Sconce
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406194
Product Name 071-TB-28 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details