Capital Lighting, Inc. 248-BK Island/Pool Table-3 Light Bar 406185

Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 16.00 Extension: 24 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Matte Black Weight: 29 Product Name: Three Light Billiard/Island UPC: 830335003175 Category: Billiard/Island Glass: White-Faux Marble
Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 16.00 Extension: 24 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Matte Black Weight: 29 Product Name: Three Light Billiard/Island UPC: 830335003175 Category: Billiard/Island Glass: White-Faux Marble

Suppliers

Company
Product
Description
Supplier Links
248-BK Island/Pool Table-3 Light Bar - 406185 - Capital Lighting, Inc.
Columbus, OH, USA
248-BK Island/Pool Table-3 Light Bar
406185
248-BK Island/Pool Table-3 Light Bar 406185
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 16.00 Extension: 24 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Matte Black Weight: 29 Product Name: Three Light Billiard/Island UPC: 830335003175 Category: Billiard/Island Glass: White-Faux Marble

PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 16.00
Extension: 24
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Matte Black
Weight: 29
Product Name: Three Light Billiard/Island
UPC: 830335003175
Category: Billiard/Island
Glass: White-Faux Marble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406185
Product Name 248-BK Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details