Capital Lighting, Inc. 241-BK Sconces-Single Glass 406153

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Matte Black Weight: 4 Product Name: One Light Sconce UPC: 830335002963 Category: Sconce Glass: White-Faux Marble
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Matte Black Weight: 4 Product Name: One Light Sconce UPC: 830335002963 Category: Sconce Glass: White-Faux Marble

Suppliers

Company
Product
Description
Supplier Links
241-BK Sconces-Single Glass - 406153 - Capital Lighting, Inc.
Columbus, OH, USA
241-BK Sconces-Single Glass
406153
241-BK Sconces-Single Glass 406153
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Matte Black Weight: 4 Product Name: One Light Sconce UPC: 830335002963 Category: Sconce Glass: White-Faux Marble

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Matte Black
Weight: 4
Product Name: One Light Sconce
UPC: 830335002963
Category: Sconce
Glass: White-Faux Marble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406153
Product Name 241-BK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details