Capital Lighting, Inc. 078-TB-03 Mini Pendants-Rod 406147

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tiffany Bronze Weight: 5 Product Name: One Light Pendant UPC: 830335000624 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tiffany Bronze Weight: 5 Product Name: One Light Pendant UPC: 830335000624 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
078-TB-03 Mini Pendants-Rod - 406147 - Capital Lighting, Inc.
Columbus, OH, USA
078-TB-03 Mini Pendants-Rod
406147
078-TB-03 Mini Pendants-Rod 406147
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tiffany Bronze Weight: 5 Product Name: One Light Pendant UPC: 830335000624 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Tiffany Bronze
Weight: 5
Product Name: One Light Pendant
UPC: 830335000624
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406147
Product Name 078-TB-03 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details