Capital Lighting, Inc. 078-TB-13 Mini Pendants-Rod 406145

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tiffany Bronze Weight: 5 Product Name: One Light Pendant UPC: 830335000693 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tiffany Bronze Weight: 5 Product Name: One Light Pendant UPC: 830335000693 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
078-TB-13 Mini Pendants-Rod - 406145 - Capital Lighting, Inc.
Columbus, OH, USA
078-TB-13 Mini Pendants-Rod
406145
078-TB-13 Mini Pendants-Rod 406145
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tiffany Bronze Weight: 5 Product Name: One Light Pendant UPC: 830335000693 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Tiffany Bronze
Weight: 5
Product Name: One Light Pendant
UPC: 830335000693
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406145
Product Name 078-TB-13 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details