Capital Lighting, Inc. 388-BK Exterior -Hanging 406038

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Matte Black Weight: 7 Product Name: One Light Pendant UPC: 830335004318 Category: Outdor Pendant Glass: White Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Matte Black Weight: 7 Product Name: One Light Pendant UPC: 830335004318 Category: Outdor Pendant Glass: White Scavo

Suppliers

Company
Product
Description
Supplier Links
388-BK Exterior -Hanging - 406038 - Capital Lighting, Inc.
Columbus, OH, USA
388-BK Exterior -Hanging
406038
388-BK Exterior -Hanging 406038
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Matte Black Weight: 7 Product Name: One Light Pendant UPC: 830335004318 Category: Outdor Pendant Glass: White Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Matte Black
Weight: 7
Product Name: One Light Pendant
UPC: 830335004318
Category: Outdor Pendant
Glass: White Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406038
Product Name 388-BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details