Capital Lighting, Inc. 389-AC Exterior -Post/Pier Head 406017

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Copper Weight: 14 Product Name: Three Light Outdoor Post Light UPC: 830335004332 Category: Outdoor Post Light Glass: Amber Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Copper Weight: 14 Product Name: Three Light Outdoor Post Light UPC: 830335004332 Category: Outdoor Post Light Glass: Amber Scavo

Suppliers

Company
Product
Description
Supplier Links
389-AC Exterior -Post/Pier Head - 406017 - Capital Lighting, Inc.
Columbus, OH, USA
389-AC Exterior -Post/Pier Head
406017
389-AC Exterior -Post/Pier Head 406017
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Copper Weight: 14 Product Name: Three Light Outdoor Post Light UPC: 830335004332 Category: Outdoor Post Light Glass: Amber Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Copper
Weight: 14
Product Name: Three Light Outdoor Post Light
UPC: 830335004332
Category: Outdoor Post Light
Glass: Amber Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406017
Product Name 389-AC Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details