Capital Lighting, Inc. 389-BK Exterior -Post/Pier Head 406014

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Black Weight: 14 Product Name: Three Light Outdoor Post Light UPC: 830335004349 Category: Outdoor Post Light Glass: White Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Black Weight: 14 Product Name: Three Light Outdoor Post Light UPC: 830335004349 Category: Outdoor Post Light Glass: White Scavo

Suppliers

Company
Product
Description
Supplier Links
389-BK Exterior -Post/Pier Head - 406014 - Capital Lighting, Inc.
Columbus, OH, USA
389-BK Exterior -Post/Pier Head
406014
389-BK Exterior -Post/Pier Head 406014
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Black Weight: 14 Product Name: Three Light Outdoor Post Light UPC: 830335004349 Category: Outdoor Post Light Glass: White Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Matte Black
Weight: 14
Product Name: Three Light Outdoor Post Light
UPC: 830335004349
Category: Outdoor Post Light
Glass: White Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406014
Product Name 389-BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details