Capital Lighting, Inc. IE5005BN Mid. Chandeliers-Glass Up 405989

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 23 Product Name: Five Light Chandelier UPC: 611728140246 Category: Chandelier Glass: Etched White Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 23 Product Name: Five Light Chandelier UPC: 611728140246 Category: Chandelier Glass: Etched White Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
IE5005BN Mid. Chandeliers-Glass Up - 405989 - Capital Lighting, Inc.
Columbus, OH, USA
IE5005BN Mid. Chandeliers-Glass Up
405989
IE5005BN Mid. Chandeliers-Glass Up 405989
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 23 Product Name: Five Light Chandelier UPC: 611728140246 Category: Chandelier Glass: Etched White Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 21.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 23
Product Name: Five Light Chandelier
UPC: 611728140246
Category: Chandelier
Glass: Etched White
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405989
Product Name IE5005BN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details