Capital Lighting, Inc. KD1507MM Mini Pendants-Rod 405988

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mottled Silver Weight: 5 Product Name: One Light Pendant UPC: 611728141328 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mottled Silver Weight: 5 Product Name: One Light Pendant UPC: 611728141328 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
KD1507MM Mini Pendants-Rod - 405988 - Capital Lighting, Inc.
Columbus, OH, USA
KD1507MM Mini Pendants-Rod
405988
KD1507MM Mini Pendants-Rod 405988
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mottled Silver Weight: 5 Product Name: One Light Pendant UPC: 611728141328 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 48.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mottled Silver
Weight: 5
Product Name: One Light Pendant
UPC: 611728141328
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405988
Product Name KD1507MM Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details