Capital Lighting, Inc. IE5103BN Mid. Chandeliers-Glass Down 405984

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 15 Product Name: Three Light Chandelier UPC: 611728140222 Category: Chandelier Glass: Etched White Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 15 Product Name: Three Light Chandelier UPC: 611728140222 Category: Chandelier Glass: Etched White Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
IE5103BN Mid. Chandeliers-Glass Down - 405984 - Capital Lighting, Inc.
Columbus, OH, USA
IE5103BN Mid. Chandeliers-Glass Down
405984
IE5103BN Mid. Chandeliers-Glass Down 405984
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 15 Product Name: Three Light Chandelier UPC: 611728140222 Category: Chandelier Glass: Etched White Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 15
Product Name: Three Light Chandelier
UPC: 611728140222
Category: Chandelier
Glass: Etched White
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405984
Product Name IE5103BN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details