Capital Lighting, Inc. IE1717BN Semi-Flush Mts.-Bowl Style 405955

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 25 Product Name: Two Light Semi Flush Mount UPC: 611728140185 Category: Semi-Flush Mount Glass: Etched White Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 25 Product Name: Two Light Semi Flush Mount UPC: 611728140185 Category: Semi-Flush Mount Glass: Etched White Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
IE1717BN Semi-Flush Mts.-Bowl Style - 405955 - Capital Lighting, Inc.
Columbus, OH, USA
IE1717BN Semi-Flush Mts.-Bowl Style
405955
IE1717BN Semi-Flush Mts.-Bowl Style 405955
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 25 Product Name: Two Light Semi Flush Mount UPC: 611728140185 Category: Semi-Flush Mount Glass: Etched White Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 12.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 25
Product Name: Two Light Semi Flush Mount
UPC: 611728140185
Category: Semi-Flush Mount
Glass: Etched White
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405955
Product Name IE1717BN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details