Capital Lighting, Inc. ER353PN Island/Pool Table-3 Light Bar 405953

Description
PRODUCT DETAILS / SPECS Width/Dia: 53.50 Height: 73.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Palladian Bronze Weight: 33 Product Name: Three Light Island Fixture UPC: 611728140086 Category: Island Light Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 53.50 Height: 73.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Palladian Bronze Weight: 33 Product Name: Three Light Island Fixture UPC: 611728140086 Category: Island Light Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
ER353PN Island/Pool Table-3 Light Bar - 405953 - Capital Lighting, Inc.
Columbus, OH, USA
ER353PN Island/Pool Table-3 Light Bar
405953
ER353PN Island/Pool Table-3 Light Bar 405953
PRODUCT DETAILS / SPECS Width/Dia: 53.50 Height: 73.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Palladian Bronze Weight: 33 Product Name: Three Light Island Fixture UPC: 611728140086 Category: Island Light Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 53.50
Height: 73.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Palladian Bronze
Weight: 33
Product Name: Three Light Island Fixture
UPC: 611728140086
Category: Island Light
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405953
Product Name ER353PN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details