Capital Lighting, Inc. IE1508BN Mini Pendants-Rod 405952

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 44.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: One Light Pendant UPC: 611728140239 Category: Mini Pendant Glass: Etched White Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 44.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: One Light Pendant UPC: 611728140239 Category: Mini Pendant Glass: Etched White Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
IE1508BN Mini Pendants-Rod - 405952 - Capital Lighting, Inc.
Columbus, OH, USA
IE1508BN Mini Pendants-Rod
405952
IE1508BN Mini Pendants-Rod 405952
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 44.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: One Light Pendant UPC: 611728140239 Category: Mini Pendant Glass: Etched White Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 44.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 5
Product Name: One Light Pendant
UPC: 611728140239
Category: Mini Pendant
Glass: Etched White
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405952
Product Name IE1508BN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details