PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Palladian Bronze
Weight: 9
Product Name: Two Light Flush Mount
UPC: 611728140048
Category: Flush Mount
Glass: Champagne Marble
Safety Rating: Not Listed
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 405902 |
| Product Name | DH1616PN Flush Mounts-Bowl Style |
| Application | Residential |