Capital Lighting, Inc. DH1616AN Flush Mounts-Bowl Style 405900

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Nickel Weight: 9 Product Name: Two Light Flush Mount UPC: 611728139974 Category: Flush Mount Glass: Grey Marble Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Nickel Weight: 9 Product Name: Two Light Flush Mount UPC: 611728139974 Category: Flush Mount Glass: Grey Marble Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
DH1616AN Flush Mounts-Bowl Style - 405900 - Capital Lighting, Inc.
Columbus, OH, USA
DH1616AN Flush Mounts-Bowl Style
405900
DH1616AN Flush Mounts-Bowl Style 405900
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Nickel Weight: 9 Product Name: Two Light Flush Mount UPC: 611728139974 Category: Flush Mount Glass: Grey Marble Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Nickel
Weight: 9
Product Name: Two Light Flush Mount
UPC: 611728139974
Category: Flush Mount
Glass: Grey Marble
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405900
Product Name DH1616AN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details