Capital Lighting, Inc. KD2824MM Pendants-Drum Shade 405799

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mottled Silver Weight: 25 Product Name: Four Light Pendant UPC: 611728141304 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mottled Silver Weight: 25 Product Name: Four Light Pendant UPC: 611728141304 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
KD2824MM Pendants-Drum Shade - 405799 - Capital Lighting, Inc.
Columbus, OH, USA
KD2824MM Pendants-Drum Shade
405799
KD2824MM Pendants-Drum Shade 405799
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mottled Silver Weight: 25 Product Name: Four Light Pendant UPC: 611728141304 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 29.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Mottled Silver
Weight: 25
Product Name: Four Light Pendant
UPC: 611728141304
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405799
Product Name KD2824MM Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details