Capital Lighting, Inc. KD5009MM Large Chandeliers-Candle 405796

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 39.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Mottled Silver Weight: 69 Product Name: Nine Light Chandelier UPC: 611728141281 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 39.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Mottled Silver Weight: 69 Product Name: Nine Light Chandelier UPC: 611728141281 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
KD5009MM Large Chandeliers-Candle - 405796 - Capital Lighting, Inc.
Columbus, OH, USA
KD5009MM Large Chandeliers-Candle
405796
KD5009MM Large Chandeliers-Candle 405796
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 39.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Mottled Silver Weight: 69 Product Name: Nine Light Chandelier UPC: 611728141281 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 39.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Mottled Silver
Weight: 69
Product Name: Nine Light Chandelier
UPC: 611728141281
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405796
Product Name KD5009MM Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details