Capital Lighting, Inc. KD8701MM Sconces-Single Candle 405793

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Mottled Silver Weight: 6 Product Name: One Light Wall Fixture UPC: 611728141335 Category: Wall Sconce Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Mottled Silver Weight: 6 Product Name: One Light Wall Fixture UPC: 611728141335 Category: Wall Sconce Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
KD8701MM Sconces-Single Candle - 405793 - Capital Lighting, Inc.
Columbus, OH, USA
KD8701MM Sconces-Single Candle
405793
KD8701MM Sconces-Single Candle 405793
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Mottled Silver Weight: 6 Product Name: One Light Wall Fixture UPC: 611728141335 Category: Wall Sconce Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.50
Extension: 10
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Mottled Silver
Weight: 6
Product Name: One Light Wall Fixture
UPC: 611728141335
Category: Wall Sconce
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405793
Product Name KD8701MM Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details