Capital Lighting, Inc. OZ1616IN Flush Mounts-Bowl Style 405789

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Iron Smoke Weight: 10 Product Name: Three Light Flush Mount UPC: 611728143322 Category: Flush Mount Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Iron Smoke Weight: 10 Product Name: Three Light Flush Mount UPC: 611728143322 Category: Flush Mount Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
OZ1616IN Flush Mounts-Bowl Style - 405789 - Capital Lighting, Inc.
Columbus, OH, USA
OZ1616IN Flush Mounts-Bowl Style
405789
OZ1616IN Flush Mounts-Bowl Style 405789
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Iron Smoke Weight: 10 Product Name: Three Light Flush Mount UPC: 611728143322 Category: Flush Mount Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Iron Smoke
Weight: 10
Product Name: Three Light Flush Mount
UPC: 611728143322
Category: Flush Mount
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405789
Product Name OZ1616IN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details