Capital Lighting, Inc. OZ1713IN Semi-Flush Mts.-Bowl Style 405787

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Iron Smoke Weight: 10 Product Name: Two Light Semi Flush Mount UPC: 611728143339 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Iron Smoke Weight: 10 Product Name: Two Light Semi Flush Mount UPC: 611728143339 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
OZ1713IN Semi-Flush Mts.-Bowl Style - 405787 - Capital Lighting, Inc.
Columbus, OH, USA
OZ1713IN Semi-Flush Mts.-Bowl Style
405787
OZ1713IN Semi-Flush Mts.-Bowl Style 405787
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Iron Smoke Weight: 10 Product Name: Two Light Semi Flush Mount UPC: 611728143339 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Iron Smoke
Weight: 10
Product Name: Two Light Semi Flush Mount
UPC: 611728143339
Category: Semi-Flush Mount
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405787
Product Name OZ1713IN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details