Capital Lighting, Inc. OZ1716IN Semi-Flush Mts.-Bowl Style 405784

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron Smoke Weight: 16 Product Name: Three Light Semi Flush Mount UPC: 611728143346 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron Smoke Weight: 16 Product Name: Three Light Semi Flush Mount UPC: 611728143346 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
OZ1716IN Semi-Flush Mts.-Bowl Style - 405784 - Capital Lighting, Inc.
Columbus, OH, USA
OZ1716IN Semi-Flush Mts.-Bowl Style
405784
OZ1716IN Semi-Flush Mts.-Bowl Style 405784
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron Smoke Weight: 16 Product Name: Three Light Semi Flush Mount UPC: 611728143346 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Iron Smoke
Weight: 16
Product Name: Three Light Semi Flush Mount
UPC: 611728143346
Category: Semi-Flush Mount
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405784
Product Name OZ1716IN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details