Capital Lighting, Inc. KY1507IB Mini Pendants-Rod 405779

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 58.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 12 Product Name: One Light Pendant UPC: 611728142660 Category: Mini Pendant Glass: Marble Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 58.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 12 Product Name: One Light Pendant UPC: 611728142660 Category: Mini Pendant Glass: Marble Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
KY1507IB Mini Pendants-Rod - 405779 - Capital Lighting, Inc.
Columbus, OH, USA
KY1507IB Mini Pendants-Rod
405779
KY1507IB Mini Pendants-Rod 405779
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 58.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 12 Product Name: One Light Pendant UPC: 611728142660 Category: Mini Pendant Glass: Marble Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 58.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Imperial Bronze
Weight: 12
Product Name: One Light Pendant
UPC: 611728142660
Category: Mini Pendant
Glass: Marble
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405779
Product Name KY1507IB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details