Capital Lighting, Inc. KY540IB Island/Pool Table-Pillar Candle 405776

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 23.00 Extension: 5.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Imperial Bronze Weight: 43 Product Name: Five Light Island Fixture UPC: 611728142646 Category: Island Light Glass: Marble Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 23.00 Extension: 5.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Imperial Bronze Weight: 43 Product Name: Five Light Island Fixture UPC: 611728142646 Category: Island Light Glass: Marble Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
KY540IB Island/Pool Table-Pillar Candle - 405776 - Capital Lighting, Inc.
Columbus, OH, USA
KY540IB Island/Pool Table-Pillar Candle
405776
KY540IB Island/Pool Table-Pillar Candle 405776
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 23.00 Extension: 5.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Imperial Bronze Weight: 43 Product Name: Five Light Island Fixture UPC: 611728142646 Category: Island Light Glass: Marble Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 23.00
Extension: 5.5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Imperial Bronze
Weight: 43
Product Name: Five Light Island Fixture
UPC: 611728142646
Category: Island Light
Glass: Marble
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405776
Product Name KY540IB Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details