Capital Lighting, Inc. KY5103IB Mid. Chandeliers-Glass Down 405774

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Imperial Bronze Weight: 34 Product Name: Three Light Chandelier UPC: 611728142677 Category: Chandelier Glass: Marble Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Imperial Bronze Weight: 34 Product Name: Three Light Chandelier UPC: 611728142677 Category: Chandelier Glass: Marble Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
KY5103IB Mid. Chandeliers-Glass Down - 405774 - Capital Lighting, Inc.
Columbus, OH, USA
KY5103IB Mid. Chandeliers-Glass Down
405774
KY5103IB Mid. Chandeliers-Glass Down 405774
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Imperial Bronze Weight: 34 Product Name: Three Light Chandelier UPC: 611728142677 Category: Chandelier Glass: Marble Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Imperial Bronze
Weight: 34
Product Name: Three Light Chandelier
UPC: 611728142677
Category: Chandelier
Glass: Marble
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405774
Product Name KY5103IB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details