Capital Lighting, Inc. KY8801IB Sconces-Pocket 405771

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Imperial Bronze Weight: 8 Product Name: One Light Wall Fixture UPC: 611728142684 Category: Wall Sconce Glass: Marble Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Imperial Bronze Weight: 8 Product Name: One Light Wall Fixture UPC: 611728142684 Category: Wall Sconce Glass: Marble Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
KY8801IB Sconces-Pocket - 405771 - Capital Lighting, Inc.
Columbus, OH, USA
KY8801IB Sconces-Pocket
405771
KY8801IB Sconces-Pocket 405771
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Imperial Bronze Weight: 8 Product Name: One Light Wall Fixture UPC: 611728142684 Category: Wall Sconce Glass: Marble Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 11.00
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Imperial Bronze
Weight: 8
Product Name: One Light Wall Fixture
UPC: 611728142684
Category: Wall Sconce
Glass: Marble
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405771
Product Name KY8801IB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details