Capital Lighting, Inc. OZ1613IN Flush Mounts-Bowl Style 405758

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Iron Smoke Weight: 8 Product Name: Two Light Flush Mount UPC: 611728143315 Category: Flush Mount Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Iron Smoke Weight: 8 Product Name: Two Light Flush Mount UPC: 611728143315 Category: Flush Mount Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
OZ1613IN Flush Mounts-Bowl Style - 405758 - Capital Lighting, Inc.
Columbus, OH, USA
OZ1613IN Flush Mounts-Bowl Style
405758
OZ1613IN Flush Mounts-Bowl Style 405758
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Iron Smoke Weight: 8 Product Name: Two Light Flush Mount UPC: 611728143315 Category: Flush Mount Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Iron Smoke
Weight: 8
Product Name: Two Light Flush Mount
UPC: 611728143315
Category: Flush Mount
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405758
Product Name OZ1613IN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details