Capital Lighting, Inc. OE5003AY Mini Chandeliers-Candle 405757

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Ivory Weight: 8 Product Name: Three Light Mini Chandelier UPC: 611728141847 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Ivory Weight: 8 Product Name: Three Light Mini Chandelier UPC: 611728141847 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
OE5003AY Mini Chandeliers-Candle - 405757 - Capital Lighting, Inc.
Columbus, OH, USA
OE5003AY Mini Chandeliers-Candle
405757
OE5003AY Mini Chandeliers-Candle 405757
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Ivory Weight: 8 Product Name: Three Light Mini Chandelier UPC: 611728141847 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 19.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Ivory
Weight: 8
Product Name: Three Light Mini Chandelier
UPC: 611728141847
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405757
Product Name OE5003AY Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details