Capital Lighting, Inc. OE5005AY Mid. Chandeliers-Candle 405754

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Ivory Weight: 12 Product Name: Five Light Chandelier UPC: 611728141854 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Ivory Weight: 12 Product Name: Five Light Chandelier UPC: 611728141854 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
OE5005AY Mid. Chandeliers-Candle - 405754 - Capital Lighting, Inc.
Columbus, OH, USA
OE5005AY Mid. Chandeliers-Candle
405754
OE5005AY Mid. Chandeliers-Candle 405754
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Ivory Weight: 12 Product Name: Five Light Chandelier UPC: 611728141854 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Antique Ivory
Weight: 12
Product Name: Five Light Chandelier
UPC: 611728141854
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405754
Product Name OE5005AY Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details