Capital Lighting, Inc. M260663 Pendants-Bowl Style 405677

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 28.56 Product Name: Three Light Pendant UPC: 020389192523 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 28.56 Product Name: Three Light Pendant UPC: 020389192523 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M260663 Pendants-Bowl Style - 405677 - Capital Lighting, Inc.
Columbus, OH, USA
M260663 Pendants-Bowl Style
405677
M260663 Pendants-Bowl Style 405677
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 28.56 Product Name: Three Light Pendant UPC: 020389192523 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Painted Bronze
Weight: 28.56
Product Name: Three Light Pendant
UPC: 020389192523
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405677
Product Name M260663 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details