Capital Lighting, Inc. PL525423 Exterior -Wall Mount 405669

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.50 Extension: 10.75 Bulb Type: GU24CFL Qty: 1 Wattage: 13 Finish: Colonial Bronze Weight: 7.16 Product Name: One Light Outdoor Wall Lantern UPC: 020389193087 Category: Outdoor Wall Lantern Glass: Ivory
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.50 Extension: 10.75 Bulb Type: GU24CFL Qty: 1 Wattage: 13 Finish: Colonial Bronze Weight: 7.16 Product Name: One Light Outdoor Wall Lantern UPC: 020389193087 Category: Outdoor Wall Lantern Glass: Ivory

Suppliers

Company
Product
Description
Supplier Links
PL525423 Exterior -Wall Mount - 405669 - Capital Lighting, Inc.
Columbus, OH, USA
PL525423 Exterior -Wall Mount
405669
PL525423 Exterior -Wall Mount 405669
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.50 Extension: 10.75 Bulb Type: GU24CFL Qty: 1 Wattage: 13 Finish: Colonial Bronze Weight: 7.16 Product Name: One Light Outdoor Wall Lantern UPC: 020389193087 Category: Outdoor Wall Lantern Glass: Ivory

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.50
Extension: 10.75
Bulb
Type: GU24CFL
Qty: 1
Wattage: 13
Finish: Colonial Bronze
Weight: 7.16
Product Name: One Light Outdoor Wall Lantern
UPC: 020389193087
Category: Outdoor Wall Lantern
Glass: Ivory

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405669
Product Name PL525423 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details