Capital Lighting, Inc. PL90077 Exterior -Wall Mount 405664

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Extension: 11 Bulb Qty: 1 Wattage: 18 Finish: Black Weight: 8.46 Product Name: One Light Outdoor Wall Lantern UPC: 020389187550 Category: Outdoor Wall Lantern Glass: cream colored
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Extension: 11 Bulb Qty: 1 Wattage: 18 Finish: Black Weight: 8.46 Product Name: One Light Outdoor Wall Lantern UPC: 020389187550 Category: Outdoor Wall Lantern Glass: cream colored

Suppliers

Company
Product
Description
Supplier Links
PL90077 Exterior -Wall Mount - 405664 - Capital Lighting, Inc.
Columbus, OH, USA
PL90077 Exterior -Wall Mount
405664
PL90077 Exterior -Wall Mount 405664
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Extension: 11 Bulb Qty: 1 Wattage: 18 Finish: Black Weight: 8.46 Product Name: One Light Outdoor Wall Lantern UPC: 020389187550 Category: Outdoor Wall Lantern Glass: cream colored

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.50
Extension: 11
Bulb
Qty: 1
Wattage: 18
Finish: Black
Weight: 8.46
Product Name: One Light Outdoor Wall Lantern
UPC: 020389187550
Category: Outdoor Wall Lantern
Glass: cream colored

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405664
Product Name PL90077 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details