Capital Lighting, Inc. SL842578 Semi-Flush Mts.-Bowl Style 405635

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12.07 Product Name: Three Light Ceiling Fixture UPC: 020389192493 Category: Ceiling Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12.07 Product Name: Three Light Ceiling Fixture UPC: 020389192493 Category: Ceiling Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL842578 Semi-Flush Mts.-Bowl Style - 405635 - Capital Lighting, Inc.
Columbus, OH, USA
SL842578 Semi-Flush Mts.-Bowl Style
405635
SL842578 Semi-Flush Mts.-Bowl Style 405635
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12.07 Product Name: Three Light Ceiling Fixture UPC: 020389192493 Category: Ceiling Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 12.07
Product Name: Three Light Ceiling Fixture
UPC: 020389192493
Category: Ceiling
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 405635
Product Name SL842578 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details